TE Connectivity 34306
- 收藏
- 对比
34306
2460-34306
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Closed End Splice, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 3.248 – 4.872 kcmil Wire Size, 3248 – 4872 CMA Wire Size, Copper, Blue
1最小包装量--
34306详情
TE Connectivity 34306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(kcmil)
3.248 – 4.872
Accepts Wire Insulation Diameter Rangeu2009
4.39u2009mmu2009[u2009.173u2009inu2009]
Sealableu2009
无
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(AWG)
22 – 16
TE Internal Description
SPLICE,CE 22-16
TE Internal #
34306
34306拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。