TE Connectivity 34319-3
- 收藏
- 对比
34319-3
2460-34319-3
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, 6 AWG Wire Size, 13 – 15 mm² Wire Size, .232 in [5.89 mm] Barrel Inside Diameter, 20.8 – 33.1 kcmil Wire Size
1最小包装量--
34319-3详情
TE Connectivity 34319-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
34319-3
TE Internal Description
SOLI,PSP,6,AU
Wire Sizeu2009(AWG)
6
Wire Sizeu2009(mm²)
13 – 15
Sealableu2009
无
Barrel Inside Diameteru2009
5.89u2009mmu2009[u2009.232u2009inu2009]
Wire Sizeu2009(kcmil)
20.8 – 33.1
34319-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。