注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.725775
10
¥5.401679
100
¥5.095917
500
¥4.807473
1000
¥4.535351
TE Connectivity 346103-4
- 收藏
- 对比
346103-4
2460-346103-4
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 14 – 16 AWG Wire Size, 1 – 2.5 mm² Wire Size, Stud Size #14, Stud Diameter .24 in [6.5 mm]
--最小包装量--
¥
总价: ¥
346103-4详情
TE Connectivity 346103-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
346103-4
TE Internal Description
DIN. RING TONGUE TPPHBZ
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
14 – 16
Wire Sizeu2009(mm²)
1 – 2.5
Stud Sizeu2009
14
Stud Diameteru2009
6.5u2009mmu2009[u2009.24u2009inu2009]
346103-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。