TE Connectivity 346697-2
- 收藏
- 对比
346697-2
2460-346697-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 15 AWG Wire Size, .51 – 1.65 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, FASTON 250
1最小包装量--
346697-2详情
TE Connectivity 346697-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
TE Internal #
346697-2
TE Internal Description
250 FASTON,REC.,20-16 AWG,TPBR
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
20 – 15
Wire Sizeu2009(mm²)
.51 – 1.65
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
346697-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。