TE Connectivity 348726-1
- 收藏
- 对比
348726-1
2460-348726-1
端子 - 环形连接器
--
大陆
立即发货

Multiple Circuit Housings with Tabs & Receptacles Including FASTIN-FASTON
1最小包装量--
348726-1详情
TE Connectivity 348726-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
Manufacturer Part Number
348726-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
348726
无铅代码
有
连接器类型
矩形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
主体/外壳样式
RECEPTACLE
348726-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。