注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.091937
10
¥1.973532
100
¥1.861821
500
¥1.756433
1000
¥1.657011
TE Connectivity 34964
- 收藏
- 对比
34964
2460-34964
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 12 – 10 AWG Wire Size, 2.62 – 6.64 mm² Wire Size, 5180 – 13100 CMA Wire Size, SOLISTRAND Budget
--最小包装量--
¥
总价: ¥
34964详情
TE Connectivity 34964重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
2.62 – 6.64
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
10
TE Internal #
34964
TE Internal Description
BUDGET, RING TONGUE, 12-10 10
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
12 – 10
34964拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。