TE Connectivity 350019-8
- 收藏
- 对比
350019-8
2460-350019-8
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, 250 VDC, Unplated, 26 – 18 AWG Wire Size, .12 – .8 mm² Wire Size, 236.823 – 1578.82 CMA Wire Size, Wire & Cable
1最小包装量--
350019-8详情
TE Connectivity 350019-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
26 – 18
Contact Mating Area Plating Materialu2009
Unplated
Operating Voltageu2009(VDC)
250
Operating Voltageu2009(VAC)
250
Power Contact Typeu2009
Contact
TE Internal Description
MR REC CONTACT 26-18
TE Internal #
350019-8
350019-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。