TE Connectivity 350180-5
- 收藏
- 对比
350180-5
2460-350180-5
端子板 - 线对板
--
大陆
立即发货

Test Probe Receptacles, Side Entry, Gold, Cable-to-Board, 1 Position, Printed Circuit Board, Power & Signal, Board Mount, Test Probe 130
--最小包装量--
350180-5详情
TE Connectivity 350180-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
350180-5
TE Internal Description
TEST PROBE REC130 SPCL GRN GPBR
Profile Height from PCBu2009
5.46u2009mmu2009[u2009.215u2009inu2009]
Funnel Entryu2009
With
Test Probe Hole Locationu2009
Side Entry
Contact Mating Area Plating Materialu2009
Gold
Connector Systemu2009
Cable-to-Board
350180-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。