TE Connectivity 3503G2B15KFTD
- 收藏
- 对比
3503G2B15KFTD
2460-3503G2B15KFTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Power Resistor, 2 Termination, 1206, Taped & Reeled, 1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 15K Ω, 2 W, CGS 3503
1最小包装量--
3503G2B15KFTD详情
TE Connectivity 3503G2B15KFTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
功率电阻器
TE Internal Description
3503G 2B 15K 1% 5K RL
TE Internal #
4-2176528-0
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
3503G2B15KFTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。