TE Connectivity 3504G3A2K0FTE
- 收藏
- 对比
3504G3A2K0FTE
2460-3504G3A2K0FTE
电阻器
--
大陆
立即发货

Surface Mount Resistors, Power Resistor, 2 Termination, 2512, Taped & Reeled, 1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 2K Ω, 6 W, CGS 3504
1最小包装量--
3504G3A2K0FTE详情
TE Connectivity 3504G3A2K0FTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2176533-5
TE Internal Description
3504G 3A 2K0 1% 4K RL
Resistor Typeu2009
功率电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
2512
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
3504G3A2K0FTE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。