TE Connectivity 350578-1
- 收藏
- 对比
350578-1
2460-350578-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 12 Position, 5.1 mm [.202 in] Centerline, Printed Circuit Board, Commercial MATE-N-LOK
1最小包装量--
350578-1详情
TE Connectivity 350578-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009
5.1u2009mmu2009[u2009.202u2009inu2009]
Rectangular Power Connector Typeu2009
Header
TE Internal Description
12P CMNL HDR ASSY NATL
TE Internal #
350578-1
350578-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。