TE Connectivity 350848-4
- 收藏
- 对比
350848-4
2460-350848-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Wire-to-Wire, 4 Position, 6.35 mm [.25 in] Centerline, Wire & Cable, Universal MATE-N-LOK
1最小包装量--
350848-4详情
TE Connectivity 350848-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
04P UMNL PLUG TEST ASSY 94VO
TE Internal #
350848-4
350848-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。