TE Connectivity 350849-5
- 收藏
- 对比
350849-5
2460-350849-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Wire-to-Wire, 5 Position, 6.35 mm [.25 in] Centerline, Universal MATE-N-LOK
1最小包装量--
350849-5详情
TE Connectivity 350849-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
350849-5
TE Internal Description
05P UMNL CAP TEST ASSY 94VO
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
350849-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。