TE Connectivity 3-5147733-2
- 收藏
- 对比
3-5147733-2
2460-3-5147733-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle / Horizontal, Board-to-Board, 33 Position, 2.54 mm [.1 in] Centerline, Tin, Surface Mount, Signal, AMPMODU IV/V
1最小包装量--
3-5147733-2详情
TE Connectivity 3-5147733-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-5147733-2
TE Internal Description
33 MODII HORZ SR SFMNT SN
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Horizontal, Right Angle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
33
Number of Rowsu2009
1
3-5147733-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。