TE Connectivity 35-213-151-R-902
- 收藏
- 对比
35-213-151-R-902
2460-35-213-151-R-902
开关
--
大陆
立即发货

200 A Battery Disconnect Switch, 32 VDC, 1 Pole, M10, 0 Auxillary Positions, Center Mount, Pointer Key, Not Removable, Red Handle
1最小包装量--
35-213-151-R-902详情
TE Connectivity 35-213-151-R-902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1155647
TE Internal Description
Battery Disconnector 35-213-151-R-902
Operating Voltageu2009(VDC)
32
Switch Main Contact Current Ratingu2009(A)
200
Number of Polesu2009
1
Termination Thread Sizeu2009
M10
Number of Auxiliary Contactsu2009
0
35-213-151-R-902拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。