TE Connectivity 3521F-LAB-KIT
- 收藏
- 对比
3521F-LAB-KIT
2460-3521F-LAB-KIT
电阻器
--
大陆
立即发货

Thick Film, Power Resistor Resistor, 1 %, 2 Termination, 2512, Folder, SMD Thick Film Resistor Kit, 2 W, Solder, 6.35 x 3.2 x .55 mm, CGS 3521
1最小包装量--
3521F-LAB-KIT详情
TE Connectivity 3521F-LAB-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Folder
Package Size Codeu2009
2512
Number of Terminationsu2009
2
Resistor Typeu2009
功率电阻器
TE Internal Description
3521 2W 1% 1R0-1M0 LAB-KIT
TE Internal #
2176439-6
3521F-LAB-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。