TE Connectivity 35-221-020-S
- 收藏
- 对比
35-221-020-S
2460-35-221-020-S
开关
--
大陆
立即发货

200 A Battery Disconnect Switch, 32 VDC, 2 Pole, M8, 0 Auxillary Positions, Long Flange, 45° Turn Off, Removable Without Chain, Black Handle
1最小包装量--
35-221-020-S详情
TE Connectivity 35-221-020-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1162508
TE Internal Description
Battery Disconnector 35-221-020-S
Operating Voltageu2009(VDC)
32
Switch Main Contact Current Ratingu2009(A)
200
Number of Polesu2009
2
Termination Thread Sizeu2009
M8
Number of Auxiliary Contactsu2009
0
35-221-020-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。