TE Connectivity 3-535541-9
- 收藏
- 对比
3-535541-9
2460-3-535541-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 2 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
3-535541-9详情
TE Connectivity 3-535541-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
2
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
02 MODIV VRT SR CE 100/115
TE Internal #
3-535541-9
3-535541-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。