TE Connectivity 35-411-150-R
- 收藏
- 对比
35-411-150-R
2460-35-411-150-R
开关
--
大陆
立即发货

400 A Battery Disconnect Switch, 32 VDC, 1 Pole, M10, 0 Auxillary Positions, Long Flange, Pointer Key, Removable Without Chain, KISSLING Series 35
1最小包装量--
35-411-150-R详情
TE Connectivity 35-411-150-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1143584
TE Internal Description
Battery Disconnector 35-411-150-R
Operating Voltageu2009(VDC)
32
Switch Main Contact Current Ratingu2009(A)
400
Number of Polesu2009
1
Termination Thread Sizeu2009
M10
Number of Auxiliary Contactsu2009
0
35-411-150-R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。