TE Connectivity 35-413-160-R
- 收藏
- 对比
35-413-160-R
2460-35-413-160-R
开关
--
大陆
立即发货

400 A Battery Disconnect Switch, 32 VDC, 1 Pole, M10, 0 Auxillary Positions, Center Mount, Lever, Removable With Chain, Red Handle
1最小包装量--
35-413-160-R详情
TE Connectivity 35-413-160-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Auxiliary Contactsu2009
0
Termination Thread Sizeu2009
M10
Number of Polesu2009
1
Switch Main Contact Current Ratingu2009(A)
400
Operating Voltageu2009(VDC)
32
TE Internal Description
Battery Disconnector 35-413-160-R
TE Internal #
K1132368
35-413-160-R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。