TE Connectivity 35481
- 收藏
- 对比
35481
2460-35481
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Hook Tongue, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, Stud Size #10, PIDG
1最小包装量--
35481详情
TE Connectivity 35481重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
10
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(AWG)
16 – 14
Ring & Spade Terminal Typeu2009
Hook Tongue
TE Internal Description
TERMINAL,PIDG HK 16-14 10
TE Internal #
35481
35481拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。