TE Connectivity 35-505-A
- 收藏
- 对比
35-505-A
2460-35-505-A
开关
--
大陆
立即发货

500 A Battery Disconnect Switch, 32 VDC, 1 Pole, M12, 1 Auxillary Positions, Long Flange, Lever, Removable Without Chain, KISSLING Series 35
--最小包装量--
35-505-A详情
TE Connectivity 35-505-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Voltageu2009(VDC)
32
TE Internal Description
Battery Disconnector 35-505-A
TE Internal #
K1060787
Switch Main Contact Current Ratingu2009(A)
500
Number of Polesu2009
1
Termination Thread Sizeu2009
M12
Number of Auxiliary Contactsu2009
1
35-505-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。