TE Connectivity 35-523-141-R-900
- 收藏
- 对比
35-523-141-R-900
2460-35-523-141-R-900
开关
--
大陆
立即发货

500 A Battery Disconnect Switch, 32 VDC, 2 Pole, M10, 0 Auxillary Positions, Center Mount, Double Wing, Not Removable, Red Handle
1最小包装量--
35-523-141-R-900详情
TE Connectivity 35-523-141-R-900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1156092
TE Internal Description
Battery Disconnector 35-523-141-R-900
Operating Voltageu2009(VDC)
32
Switch Main Contact Current Ratingu2009(A)
500
Number of Polesu2009
2
Termination Thread Sizeu2009
M10
Number of Auxiliary Contactsu2009
0
Cable Types
UL 10002
连接器类型
3POS Wire to Board
颜色
Natural
35-523-141-R-900拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。