TE Connectivity 35-524-131-S-900
- 收藏
- 对比
35-524-131-S-900
2460-35-524-131-S-900
开关
--
大陆
立即发货

500 A Battery Disconnect Switch, 32 VDC, 2 Pole, M10, 0 Auxillary Positions, Long Flange, T-Handle, Not Removable, Black Handle, KISSLING Series 35
1最小包装量--
35-524-131-S-900详情
TE Connectivity 35-524-131-S-900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1128136
TE Internal Description
Battery Disconnector 35-524-131-S-900
Operating Voltageu2009(VDC)
32
Switch Main Contact Current Ratingu2009(A)
500
Number of Polesu2009
2
Termination Thread Sizeu2009
M10
Number of Auxiliary Contactsu2009
0
35-524-131-S-900拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。