TE Connectivity 3-556148-1
- 收藏
- 对比
3-556148-1
2460-3-556148-1
特种电缆组件
--
大陆
立即发货

CABLE ASSY LINE ENT 8 WIRE 600
1最小包装量--
3-556148-1详情
TE Connectivity 3-556148-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
房屋材料
Polycarbonate
审批机构
UL
房屋颜色
Black
弱电
Compliant
端口的数量
1
电缆长度
15.24m
行数
8
长度
15.24m
RoHS状态
符合RoHS标准
可燃性等级
UL94 V-0
3-556148-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。