注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥267.950257
10
¥252.783264
100
¥238.474772
500
¥224.976199
1000
¥212.241703
TE Connectivity 356247-1
- 收藏
- 对比
¥
总价: ¥
356247-1详情
TE Connectivity 356247-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Clamp
RoHS
Non-Compliant
Unit Weight
11.023 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
类型
Clamp
子类别
Wire & Cable Management
产品类别
电缆支架
产品
电缆夹
产品类别
Cable Mounting & Accessories
无铅
含铅
356247-1拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。