TE Connectivity 36401E1N5BTDF
- 收藏
- 对比
36401E1N5BTDF
2460-36401E1N5BTDF
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1 x .5 x .32 mm, .1 %, Inductance .0015 µH, 700 mA, Sigma 3640
1最小包装量--
36401E1N5BTDF详情
TE Connectivity 36401E1N5BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1624108-6
TE Internal Description
3640 0402 1.5nH +/-0.1nH 1K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Taped & Reeled
Passive Component Dimensionsu2009(mm)
1 x .5 x .32
Passive Component Toleranceu2009(%)
.1
36401E1N5BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。