TE Connectivity 36401E1N8BTD
- 收藏
- 对比
36401E1N8BTD
2460-36401E1N8BTD
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Reel, 1 x .5 x .32 mm, .1 %, Inductance .0001 µH, 560 mA, .25 Ω DC Resistance, 13
1最小包装量--
36401E1N8BTD详情
TE Connectivity 36401E1N8BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1624108-9
TE Internal Description
3640 0402 1.8nH +/-0.1nH 5K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Reel
Passive Component Dimensionsu2009(mm)
1 x .5 x .32
Passive Component Toleranceu2009(%)
.1
36401E1N8BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。