TE Connectivity 36401E3N0ATDF
- 收藏
- 对比
36401E3N0ATDF
2460-36401E3N0ATDF
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1 x .5 x .32 mm, .2 %, Inductance .003 µH, 380 mA, Sigma 3640
1最小包装量--
36401E3N0ATDF详情
TE Connectivity 36401E3N0ATDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.2
Passive Component Dimensionsu2009(mm)
1 x .5 x .32
Packaging Methodu2009
Taped & Reeled
Termination Method to Printed Circuit Boardu2009
表面贴装
Inductor Typeu2009
高频率
TE Internal Description
3640 0402 3.0nH +/-0.2nH 1K RL
TE Internal #
5-1624108-2
36401E3N0ATDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。