TE Connectivity 36401E5N6ATD
- 收藏
- 对比
36401E5N6ATD
2460-36401E5N6ATD
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Reeled, 1 x .5 x .32 mm, .2 %, Inductance .0051 µH, 8, Thin Film, 0402, Sigma 3640
1最小包装量--
36401E5N6ATD详情
TE Connectivity 36401E5N6ATD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
3640 0402 5.6NH +/-0.2NH 5K RL
Inductor Typeu2009
高频率
TE Internal #
8-1624108-1
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Reeled
Passive Component Dimensionsu2009(mm)
1 x .5 x .32
Passive Component Toleranceu2009(%)
.2
36401E5N6ATD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。