注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.455519
500
¥0.334941
1000
¥0.279115
2000
¥0.256068
5000
¥0.239314
10000
¥0.222625
15000
¥0.215303
50000
¥0.211705
TE Connectivity 36401E8N2ATDF
- 收藏
- 对比
36401E8N2ATDF
2460-36401E8N2ATDF
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1 x .5 x .32 mm, .2 %, Inductance .0082 µH, 220 mA, Sigma 3640
--最小包装量--
¥
总价: ¥
36401E8N2ATDF详情
TE Connectivity 36401E8N2ATDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1624108-3
TE Internal Description
3640 0402 8.2nH +/-0.2nH 1K RL
Alias #
36401E8N2CTDF
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Taped & Reeled
Passive Component Dimensionsu2009(mm)
1 x .5 x .32
Passive Component Toleranceu2009(%)
.2
36401E8N2ATDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。