TE Connectivity 36401H2N5BTD
- 收藏
- 对比
36401H2N5BTD
2460-36401H2N5BTD
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Reel, .6 x .3 x .23 mm, Inductance .0025 µH, 150 mA, .8 Ω DC Resistance, 8, Thin Film
1最小包装量--
36401H2N5BTD详情
TE Connectivity 36401H2N5BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2176075-2
TE Internal Description
3640 0201 2.5nH +/-0.1nH 5K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Reel
Passive Component Dimensionsu2009(mm)
.6 x .3 x .23
Inductanceu2009(µH)
.0025
36401H2N5BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。