TE Connectivity 364103
- 收藏
- 对比
364103
2460-364103
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

DRCBTB 1,27 12 M BTB38 36,2 13 364103-E
1最小包装量--
364103详情
TE Connectivity 364103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
364103拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。