TE Connectivity 3-641438-9
- 收藏
- 对比
3-641438-9
2460-3-641438-9
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Wire-to-Wire, 9 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, UL 94V-2, MTA 156
1最小包装量--
3-641438-9详情
TE Connectivity 3-641438-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-641438-9
TE Internal Description
09P MTA156 PSTD CONN ASSY WHT
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
3-641438-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。