TE Connectivity 3-6437630-6
- 收藏
- 对比
3-6437630-6
2460-3-6437630-6
开关
--
大陆
立即发货

Toggle Switches, Four Pole - Double Throw Configuration (Pole-Throw), M6 x .75, Sealed, Copper Alloy, Silver, Waterproof, Alcoswitch F Series
1最小包装量--
3-6437630-6详情
TE Connectivity 3-6437630-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Copper Alloy
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M6 x .75
Configuration (Pole-Throw)u2009
Four Pole - Double Throw
Alias #
F4TPA0904
TE Internal Description
F4TPA0904=MINIATURE TOGGLE
TE Internal #
3-6437630-6
3-6437630-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。