TE Connectivity 3-6437630-8
- 收藏
- 对比
3-6437630-8
2460-3-6437630-8
开关
--
大陆
立即发货

Toggle Switches, Three Pole - Double Throw Configuration (Pole-Throw), M6 x .75, Sealed, Copper Alloy, Gold, Waterproof, Alcoswitch F Series
--最小包装量--
3-6437630-8详情
TE Connectivity 3-6437630-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-6437630-8
TE Internal Description
FTG09G04=MINIATURE TOGGLE
Alias #
FTG09G04
Configuration (Pole-Throw)u2009
Three Pole - Double Throw
Bushing Thread Sizeu2009
M6 x .75
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Gold
3-6437630-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。