TE Connectivity 3-6450132-0
- 收藏
- 对比
3-6450132-0
2460-3-6450132-0
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 45 Position, 5.08 mm / 2.54 mm / 7.62 mm [.2 in / .1 in / .3 in] Centerline
1最小包装量--
3-6450132-0详情
TE Connectivity 3-6450132-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-6450132-0
TE Internal Description
MBXL R/A HDR 3ACP+9P+32S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
45
Centerline (Pitch)u2009(mm)
2.54, 5.08, 7.62
Centerline (Pitch)u2009(in)
.1, .2, .3
3-6450132-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。