TE Connectivity 3-6450830-2
- 收藏
- 对比
3-6450830-2
2460-3-6450830-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 19 Position, 2.54 mm / 2.92 mm [.1 in / .115 in] Centerline, Printed Circuit Board
1最小包装量--
3-6450830-2详情
TE Connectivity 3-6450830-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-6450830-2
TE Internal Description
MBXL R/A HDR 4ACP + 12S + 3P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
19
Centerline (Pitch)u2009(mm)
2.54, 2.92
Centerline (Pitch)u2009(in)
.1, .115
3-6450830-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。