TE Connectivity 3-647167-7
- 收藏
- 对比
3-647167-7
2460-3-647167-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 7 Position, 2.54 mm [.1 in] Centerline, Partially Shrouded, Gold, Surface Mount, Signal, Black, MTA 100
1最小包装量--
3-647167-7详情
TE Connectivity 3-647167-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
7
Connector Systemu2009
Wire-to-Board
TE Internal Description
07P MTA100 HDR ASSY SM 15AU LF
TE Internal #
3-647167-7
3-647167-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。