TE Connectivity 3-647167-8
- 收藏
- 对比
3-647167-8
2460-3-647167-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 8 Position, 2.54 mm [.1 in] Centerline, Partially Shrouded, Gold, Surface Mount, Signal, Black, MTA 100
1最小包装量--
3-647167-8详情
TE Connectivity 3-647167-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-647167-8
TE Internal Description
08P MTA100 HDR ASSY SM 15AU LF
Connector Systemu2009
Wire-to-Board
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
8
3-647167-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。