TE Connectivity 36501E1N9JTDG
- 收藏
- 对比
36501E1N9JTDG
2460-36501E1N9JTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1.27 x .76 x .61 mm, 5 %, Inductance .0019 µH, 1040 mA, Sigma 3650
--最小包装量--
36501E1N9JTDG详情
TE Connectivity 36501E1N9JTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1624112-3
TE Internal Description
3650 0402 1.9nH 5% 2K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Taped & Reeled
Passive Component Dimensionsu2009(mm)
1.27 x .76 x .61
Passive Component Toleranceu2009(%)
5
36501E1N9JTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。