TE Connectivity 36501E1N9KTDG
- 收藏
- 对比
36501E1N9KTDG
2460-36501E1N9KTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1.27 x .76 x .61 mm, 10 %, Inductance .0019 µH, 1040 mA
1最小包装量--
36501E1N9KTDG详情
TE Connectivity 36501E1N9KTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Passive Component Dimensionsu2009(mm)
1.27 x .76 x .61
Packaging Methodu2009
Taped & Reeled
TE Internal #
1879591-2
TE Internal Description
3650 0402 1.9nH 10% 2K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
36501E1N9KTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。