TE Connectivity 36501E40NJTDG
- 收藏
- 对比
36501E40NJTDG
2460-36501E40NJTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1.27 x .76 x .61 mm, 5 %, Inductance .04 µH, 320 mA, Sigma 3650
1最小包装量--
36501E40NJTDG详情
TE Connectivity 36501E40NJTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Passive Component Dimensionsu2009(mm)
1.27 x .76 x .61
Packaging Methodu2009
Taped & Reeled
Termination Method to Printed Circuit Boardu2009
表面贴装
Inductor Typeu2009
高频率
TE Internal Description
3650 0402 40nH 5% 2K RL
TE Internal #
5-1624112-4
36501E40NJTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。