TE Connectivity 36501J24NJTDG
- 收藏
- 对比
36501J24NJTDG
2460-36501J24NJTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 1.8 x 1.12 x 1.02 mm, 5 %, Inductance .024 µH, 700 mA, Sigma 3650
1最小包装量--
36501J24NJTDG详情
TE Connectivity 36501J24NJTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Passive Component Dimensionsu2009(mm)
1.8 x 1.12 x 1.02
Packaging Methodu2009
Taped & Reeled
Termination Method to Printed Circuit Boardu2009
表面贴装
Inductor Typeu2009
高频率
TE Internal Description
3650 0603 24nH 5% 2K RL
TE Internal #
7-1624112-9
36501J24NJTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。