注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.206676
10
¥2.08177
100
¥1.963933
500
¥1.852768
1000
¥1.747894
TE Connectivity 36502AR56JTDG
- 收藏
- 对比
36502AR56JTDG
2460-36502AR56JTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 2.29 x 1.73 x 1.52 mm, 5 %, Inductance .56 µH, 210 mA, Sigma 3650
--最小包装量--
¥
总价: ¥
36502AR56JTDG详情
TE Connectivity 36502AR56JTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1624113-2
TE Internal Description
3650 2A 0.56uH 5% 2K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Taped & Reeled
Passive Component Dimensionsu2009(mm)
2.29 x 1.73 x 1.52
Passive Component Toleranceu2009(%)
5
36502AR56JTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。