注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.639954
10
¥1.547127
100
¥1.459557
500
¥1.376936
1000
¥1.298997
TE Connectivity 36502C1R2JTDG
- 收藏
- 对比
36502C1R2JTDG
2460-36502C1R2JTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 2.92 x 2.79 x 2.1 mm, 5 %, Inductance 1.2 µH, 310 mA, Sigma 3650
--最小包装量--
¥
总价: ¥
36502C1R2JTDG详情
TE Connectivity 36502C1R2JTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Passive Component Dimensionsu2009(mm)
2.92 x 2.79 x 2.1
Packaging Methodu2009
Taped & Reeled
Termination Method to Printed Circuit Boardu2009
表面贴装
Inductor Typeu2009
高频率
TE Internal Description
3650 1008 1.2uH 5% 2K RL
TE Internal #
3-1879023-7
36502C1R2JTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。