TE Connectivity 36502CR27JTDG
- 收藏
- 对比
36502CR27JTDG
2460-36502CR27JTDG
可调电感器
--
大陆
立即发货

High Frequency & RF Inductors, High Frequency, Surface Mount, Taped & Reeled, 2.92 x 2.79 x 2.1 mm, 5 %, Inductance .27 µH, 690 mA, Sigma 3650
1最小包装量--
36502CR27JTDG详情
TE Connectivity 36502CR27JTDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1879023-3
TE Internal Description
3650 1008 0.27uH 5% 2K RL
Inductor Typeu2009
高频率
Termination Method to Printed Circuit Boardu2009
表面贴装
Packaging Methodu2009
Taped & Reeled
Passive Component Dimensionsu2009(mm)
2.92 x 2.79 x 2.1
Passive Component Toleranceu2009(%)
5
36502CR27JTDG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。