TE Connectivity 3-6600333-3
- 收藏
- 对比
3-6600333-3
2460-3-6600333-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 24 Position, 2.54 mm / 6.35 mm [.25 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
3-6600333-3详情
TE Connectivity 3-6600333-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .25
Centerline (Pitch)u2009(mm)
2.54, 6.35
Number of Positionsu2009
24
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT HDR 4P+16S+4P
TE Internal #
3-6600333-3
3-6600333-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。