TE Connectivity 3-6609974-3
- 收藏
- 对比
3-6609974-3
2460-3-6609974-3
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

3-Phase Filters, 150 A, Terminal Block Input, Terminal Block Output, DELTA (3 wire ground), 480 VAC Continuous Operating Voltage (Max), Corcom FCD
1最小包装量--
3-6609974-3详情
TE Connectivity 3-6609974-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-6609974-3
TE Internal Description
150FCD10B-95=F7767A
Alias #
150FCD10B-95
3-Phase Filter Current Ratingu2009(A)
150
Filter Input Termination Typeu2009
接线端子
Filter Output Termination Typeu2009
接线端子
Wiring Configurationu2009
DELTA (3 wire + ground)
Continuous Operating Voltage (Max)u2009(VAC)
480
3-6609974-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。