注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14.993436
10
¥14.144752
100
¥13.344104
500
¥12.588781
1000
¥11.876209
TE Connectivity 36809
- 收藏
- 对比
36809
2460-36809
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 6 AWG Wire Size, 10.5 – 16.8 mm² Wire Size, 20800 – 33100 CMA Wire Size, Stud Size M16 / 5/8
--最小包装量--
¥
总价: ¥
36809详情
TE Connectivity 36809重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
36809
TE Internal Description
TERMINAL,SOLIS R 6 5/8
Alias #
AMPS-0-0036809-0
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
6
Wire Sizeu2009(mm²)
10.5 – 16.8
Wire Sizeu2009(CMA)
20800 – 33100
Stud Sizeu2009
5/8, M16
36809拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。